NPFC - QQ-W-345

WIRE, ELECTRICAL, STEEL, COPPER-COVERED

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 June 1965
Status: active
Page Count: 7
scope:

This specification covers copper-covered steel wire for telephone, telegraph, power transmission, and antenna applications where high tensile strength is advantageous.

Copper-covered steel wire furnished under this specification shall be an integral composite product of the following types, as specified (see 6.1).

Type I-High strength, 40-percent con- ductivity (ASTM grade 40 HS). Type II-High strength, 30-percent con- ductivity (ASTM grade 30 HS). Type III-Extra-high-strength, 30-per- cent conductivity (ASTM grade 30 EHS). Type IV-Extra-high-strength, 40-per- cent conductivity (ASTM grade 40 EHS).

The wire furnished under this specification shall be of the sizes shown in table I, as specified (see 6.1).

Document History

September 20, 1991
WIRE, ELECTRICAL, STEEL, COPPER-COVERED
A description is not available for this item.
July 2, 1968
WIRE, ELECTRICAL, STEEL, COPPER-COVERED
A description is not available for this item.
November 7, 1966
WIRE, ELECTRICAL, STEEL, COPPER-COVERED
A description is not available for this item.
QQ-W-345
June 10, 1965
WIRE, ELECTRICAL, STEEL, COPPER-COVERED
This specification covers copper-covered steel wire for telephone, telegraph, power transmission, and antenna applications where high tensile strength is advantageous. Copper-covered steel wire...
March 16, 1964
WIRE, ELECTRICAL, STEEL, COPPER-COVERED
A description is not available for this item.
July 23, 1958
WIRE, ELECTRICAL, STEEL, COPPER-COVERED
A description is not available for this item.

References

Advertisement