MODUK - DEF STAN 61-21: SUPP 029
General Specification for Batteries Supplement 029 Lithium Manganese Dioxide Battery 15V NSN 6135-99-834-4219
| Organization: | MODUK |
| Publication Date: | 4 August 2006 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 15V, 5Ah (Nominal), Lithium Manganese Dioxide battery, NSN 6135-99-834-4219, used to power the Sophie Thermal Imager, NSN 5855-99- 269-1368. It is essential that the battery is operated only within its design and performance parameters, also that it is NEVER EXPOSED TO TEMPRATURE EXCEEDING 70ºC, CRUSHED PIERCED OR DEFORMED IN ANY WAY, OR DISCHARED BELOW 7.5 VOLTS. This supplement invokes Product Conformity Certification
Document History