DS/EN 14035-35
Fireworks - Part 35: Throwdowns - Specification and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 February 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, primary packaging and labelling of throwdowns and the corresponding test methods. It is applicable to fireworks which are classified as throwdowns in category 1 in EN 14035-2 which contain pyrotechnic report compostition that is silver fulminate and which are contained in a primary pack.
Document History
DS/EN 14035-35
February 10, 2005
Fireworks - Part 35: Throwdowns - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of throwdowns and the corresponding test methods. It is applicable to fireworks which are...