DS/EN 61558-1
Safety of power transformers, power supply units and similar - Part 1: General requirements and tests
| Organization: | DS |
| Publication Date: | 23 December 1997 |
| Status: | inactive |
| Page Count: | 249 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This International Standard deals with all aspects of safety (such as electrical, thermal and mechanical) of: a) Stationary or portable, single-phase or polyphase, air-cooled (natural or forced) isolating and safety isolating transformers, associated or otherwise, having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not exceeding 1 MHz, the rated output not exceeding: For isolating transformers: - 25 kVA for single-phase transformers, 40 kVA for polyphase transformers. For safety isolating transformers: - 10 kVA for single-phase transformers, 16 kVA for polyphase transformers.
Document History