IEC - 60730-2-6
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements for Automatic Electrical Pressure Sensing Controls Including Mechanical Requirements(Amendment 1-1994) (CAN/CSA-IEC E730-2-6- 94)
inactive
| Organization: | IEC |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 73 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
September 1, 2019
Automatic electrical controls – Part 2-6: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
This part of IEC 60730 applies to automatic electrical pressure sensing controls for use in, on or in association with, equipment. The equipment may use electricity, gas, oil, solid fuel, solar...
September 1, 2019
AMENDMENT 1 Automatic electrical controls – Part 2-6: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
A description is not available for this item.
April 1, 2015
Automatic electrical controls for household and similar use – Part 2-6: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
This part of IEC 60730 applies to automatic electrical pressure sensing controls with a minimum gauge pressure rating of –60 kPa and a maximum gauge pressure rating of 4,2 MPa, for use in, on or in...
February 1, 2007
Automatic electrical controls for household and similar use – Part 2-6: Particular requirements for automatic electrical pressure sensing controls including mechanical requirements
This clause of Part 1 is replaced as follows:
This standard applies to automatic electrical pressure sensing controls with a minimum gauge pressure rating of -60 kPa and a maximum gauge pressure...
August 1, 1991
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements for Automatic Electrical Pressure Sensing Controls Including Mechanical Requirements
This clause of Part 1 is replaced as follows:
This standard applies to automatic electrical pressure sensing controls with a minimum gauge pressure rating of -60 kPa and a maximum gauge pressure...
60730-2-6
January 1, 1991
Automatic Electrical Controls for Household and Similar Use Part 2: Particular Requirements for Automatic Electrical Pressure Sensing Controls Including Mechanical Requirements(Amendment 1-1994) (CAN/CSA-IEC E730-2-6- 94)
A description is not available for this item.