MODUK - TS 10057

Vulcanized Natural Rubber, Black, Type X, Electrically Conducting, Hardness 60 Degrees

active, Most Current
Organization: MODUK
Publication Date: 22 July 1970
Status: active
Page Count: 5
scope:

This specification relates to a special purpose vulcanized natural rubber with low electrical resistivity. The material is primarily intended for the production of moulded parts used in certain ammunition items where the electrical resistance of the charge path via the rubber part is an important consideration in respect of static hazards.

The designation 'Type X' indicates that the material is of a quality suitable for certain applications where a high degree of compatibility with explosives is also a. requirement. The composition of the vuloanizate is therefore restricted and special precautions during processing are specified to ensure compatibility.

Compatibility with all explosives in all environments, however, has not been established and Design , Authorities should, therefore, seek advice from DERDE on particular applications.

Document History

TS 10057
July 22, 1970
Vulcanized Natural Rubber, Black, Type X, Electrically Conducting, Hardness 60 Degrees
This specification relates to a special purpose vulcanized natural rubber with low electrical resistivity. The material is primarily intended for the production of moulded parts used in certain...

References

Advertisement