CEN - EN 302-6

Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time

inactive
Organization: CEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 10
ICS Code (Adhesives): 83.180

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This document specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and thick glue line (between 0,3 mm and 8 mm), at three temperatures....
March 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This European Standard specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm),...
EN 302-6
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time
A description is not available for this item.

References

Advertisement