ASD-STAN - PREN 3305
Aerospace Series Bolts, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees Celsius
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 13 March 1992 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 3305
March 13, 1992
Aerospace Series Bolts, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees Celsius
A description is not available for this item.