DS/EN ISO 15541
Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 14 January 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
This International Standard specifies requirements for a test bench to determine the fire resistance of hose assemblies, in particular by tests according to ISO 15540, up to at least 100 mm nominal diameter.
Document History
DS/EN ISO 15541
January 14, 2002
Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench
This International Standard specifies requirements for a test bench to determine the fire resistance of hose assemblies, in particular by tests according to ISO 15540, up to at least 100 mm nominal...