ISO 7668
Anodized Aluminium and Aluminium Alloys - Measurement of Specular Reflectance and Specular Gloss at Angles of 20 Degrees, 45 Degrees, 60 Degrees or 85 Degrees First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Surface treatment): | 25.220.20 |
Document History
August 1, 2021
Anodizing of aluminium and its alloys — Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
February 1, 2018
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C)...
November 1, 2010
Anodizing of aluminium and its alloys — Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 Degrees, 45 Degrees, 60 Degrees or 85 Degrees
This International Standard specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B),...
ISO 7668
January 1, 1986
Anodized Aluminium and Aluminium Alloys - Measurement of Specular Reflectance and Specular Gloss at Angles of 20 Degrees, 45 Degrees, 60 Degrees or 85 Degrees First Edition
A description is not available for this item.