DLA - SMD-5962-85149 REV A

MICROCIRCUIT, NMOS, BUS CONTROLLER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 November 1988
Status: active
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Frequency Circuit function 01 82288-6 6 MHz Bus controller 02 82288-8 8 MHz Bus controller

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200") dual-in-line package

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-85149 REV A
November 23, 1988
MICROCIRCUIT, NMOS, BUS CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 25, 1986
MICROCIRCUIT, NMOS, BUS CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement