DS/EN 300959 V6.0.1
Digital cellular telecommunications system (Phase 2+); Modulation (GSM 05.04 version 6.0.1 Release 1997)
inactive
| Organization: | DS |
| Publication Date: | 8 December 1999 |
| Status: | inactive |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not defined, neither are the tolerances associated with the theoretical filter requirements specified. These are contained in GSM 05.05 [4].
Document History
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Modulation (GSM 05.04 version 7.1.1 Release 1998)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Modulation (GSM 05.04 version 6.1.1 Release 1997)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...
August 15, 2001
Digital cellular telecommunications system (Phase 2+); Modulation (GSM 05.04 version 8.1.2 Release 1999)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...
July 15, 2000
Digital cellular telecommunications system (Phase 2+); Modulation (GSM 05.04 version 7.0.1 Release 1998)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...
DS/EN 300959 V6.0.1
December 8, 1999
Digital cellular telecommunications system (Phase 2+); Modulation (GSM 05.04 version 6.0.1 Release 1997)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...