CEN - EN 1458-1

Domestic Direct Gas-Fired Tumble Dryers of Types B22D and B23D, of Nominal Heat Input Not Exceeding 6kW - Part 1: Safety

inactive
Organization: CEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 105
ICS Code (Domestic and commercial equipment. Entertainment. Sports): 97

Document History

November 1, 2011
Domestic direct gas-fired tumble dryers of types B22D and B23D, of nominal heat input not exceeding 6 kW - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, and marking of domestic direct gas-fired tumble dryers, of types B22D and B23D, of nominal heat input...
EN 1458-1
October 1, 1999
Domestic Direct Gas-Fired Tumble Dryers of Types B22D and B23D, of Nominal Heat Input Not Exceeding 6kW - Part 1: Safety
A description is not available for this item.

References

Advertisement