DS/IEC 874-8

Connectors for optical fibres and cables - Part 8: Sectional specification - Fibre optic connectors type D

inactive, Most Current
Organization: DS
Publication Date: 10 February 1992
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The standard is applicable to fibre optic connectors type D, which compromises a sub-family having common mating faces and covers a range of styles and variants. Provides information and rules for the preparation of detail specifications for fibre optic connectors with 2.00 mm cylindrical ferrule outside diameter. Prescribes mating face dimensions for general purpose connectors and reference connectors, together with gauging information. Also prescribed are the test, mandator...

Document History

DS/IEC 874-8
February 10, 1992
Connectors for optical fibres and cables - Part 8: Sectional specification - Fibre optic connectors type D
The standard is applicable to fibre optic connectors type D, which compromises a sub-family having common mating faces and covers a range of styles and variants. Provides information and rules for...
Advertisement