BSI - BS EN 60521

Class 0.5, 1 and 2 Alternating-Current Watthour Meters

inactive
Buy Now
Organization: BSI
Publication Date: 15 September 1995
Status: inactive
Page Count: 30
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Gives type tests for measurement of electrical energy in the frequency range 45 to 65 Hz having a voltage across connection terminals not exceeding 600 V.

Document History

BS EN 60521
September 15, 1995
Class 0.5, 1 and 2 Alternating-Current Watthour Meters
Gives type tests for measurement of electrical energy in the frequency range 45 to 65 Hz having a voltage across connection terminals not exceeding 600 V.

References

Advertisement