ASME/BPVC - N-603

N-603 Alternative to the Requirements of IWL-2421, Sites with Two Plants Section XI, Division 1

inactive
Organization: ASME/BPVC
Publication Date: 1 July 2004
Status: inactive
Page Count: 2
scope:

(a) For sites with multiple plants, the examination requirements for the concrete containments may be modified if the containments utilize the same pre-stressing system and are essentially identical in design. If post-tensioning operations for each subsequent containment constructed at the site were completed not more than 2 years apart, and if the containments are similarly exposed to or protected from the outside environment.

Document History

July 1, 2004
N-603 Alternative to the Requirements of IWL-2421, Sites with Two Plants Section XI, Division 1 ANNULLED SUPP 1
A description is not available for this item.
N-603
July 1, 2004
N-603 Alternative to the Requirements of IWL-2421, Sites with Two Plants Section XI, Division 1
(a) For sites with multiple plants, the examination requirements for the concrete containments may be modified if the containments utilize the same pre-stressing system and are essentially identical...
Advertisement