BHMA - ANSI A156.22

DOOR GASKETING and EDGE SEAL SYSTEMS

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2005
Status: inactive
Page Count: 21
scope:

This Standard establishes requirements for the performance and installation of gasketing systems including intumescents applied to, or mortised to doors, frames or both. Included are performance tests intended to provide installation guidelines, resistance to smoke and air infiltration, and measure the life and durability of gasketing materials.

Requirements apply to factory or field installed materials.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of installation, maintenance and environmental conditions.

Document History

January 1, 2021
GASKETING
This Standard establishes requirements for the performance and installation of gasketing systems including intumescents applied to, or mortised to, doors, frames or both. Included are performance...
January 1, 2017
DOOR GASKETING and EDGE SEAL SYSTEMS SPONSOR
This Standard establishes requirements for the performance and installation of gasketing systems including intumescents applied to, or mortised to doors, frames or both. Included are performance...
January 1, 2012
DOOR GASKETING and EDGE SEAL SYSTEMS SPONSOR
This Standard establishes requirements for the performance and installation of gasketing systems including intumescents applied to, or mortised to doors, frames or both. Included are performance...
ANSI A156.22
January 1, 2005
DOOR GASKETING and EDGE SEAL SYSTEMS
This Standard establishes requirements for the performance and installation of gasketing systems including intumescents applied to, or mortised to doors, frames or both. Included are performance...
January 1, 2003
Door Gasketing and Edge Seal Systems
A description is not available for this item.
January 1, 1996
Door Gasketing Systems
A description is not available for this item.
Advertisement