CEN - EN ISO 10513

Prevailing Torque Type All-Metal Hexagon Nut, Style 2, with Metric Fine Pitch Thread - Property Classes 8, 10 and 12

inactive
Organization: CEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 12
ICS Code (Fasteners): 21.060

Document History

December 1, 2012
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and...
EN ISO 10513
November 1, 1997
Prevailing Torque Type All-Metal Hexagon Nut, Style 2, with Metric Fine Pitch Thread - Property Classes 8, 10 and 12
A description is not available for this item.

References

Advertisement