ARMY - MIL-T-62110G

TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL

active
Organization: ARMY
Publication Date: 16 April 1990
Status: active
Page Count: 58
scope:

This specification covers maintenance trucks with a rotating and telescoping hydraulic derrick. Vehicles procured under this specification are commercial items which are warranted by the manufacturer as specified in acquisition documents.

The vehicle shall be one of the types, models, classes, and sizes shown in table I, as specified (see 6.2). The model of the vehicle shall be determined by the number of wheels and number of driving wheels. The size of the vehicle shall be the length of the pole that the derrick shall be capable of setting. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Tank-Automotive Command, ATTN: AMSTA-UED, Warren, MI 48397-5000, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter. *TABLE I. Vehicle classification.

Model Derrick location (wheels and Pole and wheels length Type body type driving) Class Size (feet) ---------------------------------------------------------------- I Rear of cab, no 4×2, 4×4 A 55 55 racks above 70 70 cabinets, no roof 6×4 B 70 70 6×6 C 70 70 II Rear corner, 4×2, 4×4 A 55 55 racks above 70 70 cabinets and 6×4 B 70 70 telescoping roof D III Center rear, over 4×2, 4×4 A 55 55 rear axle(s), no 70 70 racks above 6×4 B 70 70 cabinets, no roof 6×6 C 70 70

The class of a vehicle shall be determined by the minimum gross vehicle weight (GVW) rating as specified in table II: *TABLE II. GVW ratings.

Vehicle class GVW rating (pounds) ------------------------------------ A 32,000 B 34,500 C 36,000 D 44,500

intended Use:

The vehicles covered by this specification are intended for general nontactical use by the Government in the performance of the maintenance and construction tasks indicated.

Document History

June 15, 2017
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4, AND 6X6, COMMERCIAL
A description is not available for this item.
October 30, 1995
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
MIL-T-62110G
April 16, 1990
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
This specification covers maintenance trucks with a rotating and telescoping hydraulic derrick. Vehicles procured under this specification are commercial items which are warranted by the manufacturer...
December 14, 1987
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
September 5, 1983
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
January 15, 1980
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
October 15, 1976
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
August 15, 1970
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
May 4, 1910
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.
February 24, 1969
TRUCKS, MAINTENANCE: WITH ROTATING HYDRAULIC DERRICK, 32,000 TO 44,500 GVW, 4X2, 4X4, 6X4 AND 6X6, COMMERCIAL
A description is not available for this item.

References

Advertisement