DS/EN 60999-1 + Corr.

Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0.5 mm2 up to 35 mm2 (included)

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Connecting devices): 29.120.20
scope:

This standard applies to screw-type and screwless types clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC publication 228), rigid (solid or stranded) and/or flexible, having a cross-sectional area of 0.5 mm2 up to and including 35 mm2 and equivalent AWG sizes with a rated voltage not exceeding 1000 V a.c. with a frequency up to and including 1 000 Hz, and 1 500 V d.c.

Document History

February 5, 2002
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units - Part 1: General requirements and particular requirements for clamping units for conductors from 0.2 mm² up to 35 mm² (included)
This standard applies to screw-type and screwless types clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...
DS/EN 60999-1 + Corr.
October 22, 1997
Connecting devices - Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors - Part 1: General requirements and particular requirements for conductors from 0.5 mm2 up to 35 mm2 (included)
This standard applies to screw-type and screwless types clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper...
Advertisement