DS/EN 60297-5-105

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-105: Subracks and associated plug-in units - Alignment and/or earth pin

inactive, Most Current
Organization: DS
Publication Date: 4 May 2001
Status: inactive
Page Count: 18
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of an alignment and/or earth pin method added to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107.

Document History

DS/EN 60297-5-105
May 4, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-105: Subracks and associated plug-in units - Alignment and/or earth pin
The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of an alignment and/or...
Advertisement