BSI - BS 1365

Specification for Short-range short-stem thermometers

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 May 1990
Status: active
Page Count: 14
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

Two series of mercury-in-glass thermometers for either total immersion or partial immersion. Series A comprises 7 thermometers, scale range approximately 60°C, scale interval 0.5°C covering range -10°C to +360°C. Series B comprises 24 thermometers, scale range approximately 10°C, scale interval 0.1°C covering range -10°C to +220°C.

Document History

BS 1365
May 31, 1990
Specification for Short-range short-stem thermometers
Two series of mercury-in-glass thermometers for either total immersion or partial immersion. Series A comprises 7 thermometers, scale range approximately 60°C, scale interval 0.5°C covering range...
June 30, 1975
Specification for Short-range short-stem thermometers
Series A solid-stem mercury thermometers with a scale interval of 0.5°C, a range of approximately 60°C and a scale length of a least 100 mm. Series B has 24 thermometers with a scale interval of 0.1...

References

Advertisement