DS/EN 1626
Cryogenic vessels - Valves for cryogenic service
inactive
| Organization: | DS |
| Publication Date: | 21 February 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10°C as well as at ambient conditions to allow to start-up and run-down. It specifies additional requirements for cryogenic service for the appropriate valve product standard.
Document History
November 26, 2008
Cryogenic vessels - Valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids (as defined in EN 1251-1) below -...
DS/EN 1626
February 21, 2000
Cryogenic vessels - Valves for cryogenic service
This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10°C as well as at ambient conditions...
Cryogenic vessels - Valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids (as defined in EN 1251-1) below -...