ISO 7651

Commercial Vehicles and Buses - Mounting Dimensions for Alternators of Types 1, 2 and 3

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1991
Status: active
Page Count: 8
ICS Code (Electrical and electronic equipment. Control systems): 43.060.50
scope:

This international Standard specifies the mounting dimensions necessary for interchangeability of hinge-mounted alternators for reciprocating internal combustion engines in commercial vehicles and buses.

it applies to alternators of types 1, 2 and 3, where type 3 is designed only for mounting on rigid fixtures.

it may be used for other engine applications where no specific standards exist.

Document History

ISO 7651
January 1, 1991
Commercial Vehicles and Buses - Mounting Dimensions for Alternators of Types 1, 2 and 3
This international Standard specifies the mounting dimensions necessary for interchangeability of hinge-mounted alternators for reciprocating internal combustion engines in commercial vehicles and...

References

Advertisement