DS/ISO/IEC ISP 11186-3

Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 3: FVT312 - Repertoire Assignment Type for ISO/IEC 2022 Level 2

inactive, Most Current
Organization: DS
Publication Date: 28 June 2000
Status: inactive
Page Count: 31
ICS Code (Multilayer applications): 35.100.05
scope:

This part of ISO/IEC ISP 11186 contains the definition of a repertoire assignment type for which a repertoire assignment value identifies the use of a level 2 version of the 8-bit code structure of ISO/IEC 2022.

Document History

DS/ISO/IEC ISP 11186-3
June 28, 2000
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 3: FVT312 - Repertoire Assignment Type for ISO/IEC 2022 Level 2
This part of ISO/IEC ISP 11186 contains the definition of a repertoire assignment type for which a repertoire assignment value identifies the use of a level 2 version of the 8-bit code structure of...
Advertisement