DS/EN 61330

High-voltage/low-voltage prefabricated substations

inactive, Most Current
Organization: DS
Publication Date: 24 May 1996
Status: inactive
Page Count: 78
ICS Code (Substations. Surge arresters): 29.240.10
scope:

This International Standard specifies the service conditions, rated characteristics, general structural requirements and test methods of prefabricated substations, which are cable connected, to be operated from inside or outside for alternating current of primary rated voltages above 1 kV and up to and including 52kV, and for a transformer of maximum power 1600 kVA, for service frequencies up to and including 60 Hz for outdoor installation in locations with public accessibility.

Document History

DS/EN 61330
May 24, 1996
High-voltage/low-voltage prefabricated substations
This International Standard specifies the service conditions, rated characteristics, general structural requirements and test methods of prefabricated substations, which are cable connected, to be...
Advertisement