ETSI - PRETS 300 212

Network Aspects (NA); Metropolitan Area Network (MAN) Media Access Control Layer and Physical Layer Specification

inactive
Organization: ETSI
Publication Date: 1 January 1992
Status: inactive
Page Count: 7
scope:

The final draft European Telecommunications Standard (ETS) is an introduction to the series of ETSs specifying the Media Access Control (MAC) layer and the physical layer for a European Metropolitan Area Network (MAN) using the Distributed Queue Dual Bus (DQDB) technique for access to the transmission medium.

Methods of testing will be the subject of separate arrangements.

Document History

January 1, 1992
Network Aspects (NA); Metropolitan Area Network (MAN) Media Access Control Layer and Physical Layer Specification
A description is not available for this item.
PRETS 300 212
January 1, 1992
Network Aspects (NA); Metropolitan Area Network (MAN) Media Access Control Layer and Physical Layer Specification
The final draft European Telecommunications Standard (ETS) is an introduction to the series of ETSs specifying the Media Access Control (MAC) layer and the physical layer for a European Metropolitan...
January 1, 1991
Network Aspects (NA); Metropolitan Area Network (MAN) Media Access Control Layer and Physical Layer Specification (DE/NA-53023)
This draft European Telecommunication Standard (ETS) is an introduction to the series of ETSs specifying the Media Access Control (MAC) layer and the physical layer for a European Metropolitan Area...

References

Advertisement