DS/EN 20898-7

Mechanical properties of fasteners - Part 7: Torsional test and minimum torques for bolts and screws with nominal diameters 1 mm to 10 mm

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 March 1995
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 898 specifies a torsional test for the determination of breaking torque of bolts and screws with nominal diameters 1 mm to 10 mm with property classes 8.8 to 12.9 in accordance with ISO 898-1.

Document History

DS/EN 20898-7
March 29, 1995
Mechanical properties of fasteners - Part 7: Torsional test and minimum torques for bolts and screws with nominal diameters 1 mm to 10 mm
This part of ISO 898 specifies a torsional test for the determination of breaking torque of bolts and screws with nominal diameters 1 mm to 10 mm with property classes 8.8 to 12.9 in accordance with...
Advertisement