FORD WSB-M1C233-A
GREASE, ZINC OXIDE FILLED, LITHIUM SOAP POLYMER ADDITIVE, ELECTRICAL, NLGI 1.5 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 April 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a NLGI grade 1.5 lubricant containing mineral oil, lithium soap, and zinc oxide, modified with a polymer agent. The lubricant has a vast improvement in oil bleed while maintaining corrosion and oxidation stability protection for electrical contact components. The lubricant operating temperature range is -26 to 149 °C.
Document History
February 16, 2012
GREASE, ZINC OXIDE FILLED, LITHIUM SOAP POLYMER ADDITIVE, ELECTRICAL***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 1 grease containing mineral oil, lithium soap, and zinc oxide, modified with a polymer agent. The lubricant operating temperature range is...
November 18, 2010
GREASE, ZINC OXIDE FILLED, LITHIUM SOAP POLYMER ADDITIVE, ELECTRICAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI Grade 1 grease containing mineral oil, lithium soap, and zinc oxide, modified with a polymer agent. The lubricant operating temperature range is...
FORD WSB-M1C233-A
April 28, 2004
GREASE, ZINC OXIDE FILLED, LITHIUM SOAP POLYMER ADDITIVE, ELECTRICAL, NLGI 1.5 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a NLGI grade 1.5 lubricant containing mineral oil, lithium soap, and zinc oxide, modified with a polymer agent. The lubricant has a vast...
February 14, 1991
GREASE, ZINC OXIDE FILLED, LITHIUM SOAP, POLYMER ADDITIVE, ELECTRICAL NLGI 1.5
1. SCOPE The material defined by this specification is a NLGI grade 1.5 lubricant containing mineral oil, lithium soap, and zinc oxide, modified with a polymer agent. The lubricant has a vast...