NPFC - MIL-T-62063
TIME DELAY UNIT; ADJUSTABLE, SOLID STATE
| Organization: | NPFC |
| Publication Date: | 4 May 1967 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers a solid state type, electrical time delay device capable of providing an adjustable time delay cycle at a specific time between 50 milli-seconds and 10 seconds, for use in 28 volt (nominal) DC electrical circuits with minimum output of two amperes at 28 volts (resistive), (see 6.1). In this time delay, timing circuitry is solid state but output is optional (solid state or relay).
intended Use:
This time delay device is for controlling the interval of operation of a relay. Applications include the firing control on the Shillelagh.
Document History