DS/EN ISO 8502-2

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Del 2: Laboratory determination of chloride on cleaned surfaces

inactive
Organization: DS
Publication Date: 21 January 2000
Status: inactive
Page Count: 18
ICS Code (Surface preparation): 25.220.10
scope:

This part of the standard describes a method for assessment of chloride-containing salts that are readily soluble in water and are present on a steel surface. The method is also applicable to previously coated surfaces. It is normally to be used in a laboratory using washings sampled from surfaces on site. The method is applicable to the assessment of salts that have been introduced by the cleaning procedure, or that have deposited on the surface before or after the cleaning.

Document History

February 8, 2006
Preparation of steel substrates before application of paints and related products – Tests for the assessment of surface cleanliness – Part 2: Laboratory determination of chloride on cleaned surfaces
This part of ISO 8502 describes a method for assessment of chloride-containing salts that are readily soluble in water and are present on a steel surface. The method is also applicable to previously...
DS/EN ISO 8502-2
January 21, 2000
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Del 2: Laboratory determination of chloride on cleaned surfaces
This part of the standard describes a method for assessment of chloride-containing salts that are readily soluble in water and are present on a steel surface. The method is also applicable to...
Preparation of steel substrates before application of paints and related products – Tests for the assessment of surface cleanliness – Part 2: Laboratory determination of chloride on cleaned surfaces (ISO/FDIS 8502-2:2016)
This part of ISO 8502 describes a method for the determination of chloride-containing salts that are readily soluble in water and are present on a steel surface. The method is also applicable to...
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 2: Laboratory determination of chloride on cleaned surfaces (ISO/DIS 8502-2:2013)
A description is not available for this item.
Advertisement