DLA - SMD-5962-89989
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 July 1990 |
| Status: | active |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC623 Octal bus transceiver with three-state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), leadless chip carrier
Supply voltage rating - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - 500mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C
Supply voltage range - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - 0.0 V to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - 0.0 V to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise or fall time: TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 0 to 400 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History