DS/ETS 300394-5-2 Ed.1

Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 5: Security; Sub-part 2: Protocol testing specification for TETRA security

active, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This ETS contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA security protocols for Voice + Data (V+D) and Direct Mode (DM). The TPs presented in this ETS are applicable to TETRA terminals supporting security as specified in ETS 300 392-2 [1], ETS 300 392-7 [2] and ETS 300 396-6 [3]. The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment. The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6], as well as the ETSI methodology for conformance testing, ETS 300 406 [4], are used as the basis for the test methodology.

Document History

DS/ETS 300394-5-2 Ed.1
December 23, 1999
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 5: Security; Sub-part 2: Protocol testing specification for TETRA security
This ETS contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA security protocols for Voice + Data (V+D) and Direct Mode (DM). The TPs presented in this ETS are applicable...
Advertisement