DIN EN 302054-2
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW - Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive (Endorsement of the English version EN 302054-2 V 1.1.1 (2003-03) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
DIN EN 302054-2
November 1, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW - Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive (Endorsement of the English version EN 302054-2 V 1.1.1 (2003-03) as German standard)
A description is not available for this item.