NPFC - MIL-DTL-3971/1

METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE

inactive
Buy Now
Organization: NPFC
Publication Date: 24 January 2001
Status: inactive
Page Count: 6
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirement for procuring meters described herein shall consist of this document and the issue in effect of MIL-DTL-3971. TABLE I. Specification data for type I meters.

DASH NO. FIG. A B C D E F G Grade Voltage Range Readout ---------------------------------------------------------------------------------------------------------------- 1 1 2.875 1.265 .150 2.210 3.00 - - A 10-40 10,000 9999.9 2 1 2.875 1.265 .150 2.210 3.00 - - A 40-130 10,000 9999.9 3 1 3.500 1.580 .150 2.625 3.00 - - A 10-40 10,000 9999.9 4 1 3.500 1.580 .150 2.625 3.00 - - A 40-130 10,000 9999.9 5 1 2.875 1.265 .150 2.210 3.00 - - B 10-40 10,000 9999.9 6 1 2.875 1.265 .150 2.210 3.00 - - B 40-130 10,000 9999.9 7 1 3.500 1.580 .150 2.625 3.00 - - B 10-40 10,000 9999.9 8 1 3.500 1.580 .150 2.625 3.00 - - B 40-130 10,000 9999.9 9 1 2.810 1.580 .150 2.135 1.75 - - B 10-130 10,000 9999.9 10 1 3.500 1.580 .150 2.135 1.75 - - B 10-130 10,000 9999.9 11 2 2.120 1.750 .150 .900 1.950 .125 1.414 A 10-40 10,000 9999.9 12 2 2.120 1.750 .150 .900 1.950 .125 1.414 B 10-40 10,000 9999.9

Notes:

1. Dimensions are in inches (in.).

2. Tolerances: Dimensional ± 0.015 in., bolt holes ± .005 in. unless otherwise indicated.

Angular ± 0.5°.

3. Range and readout are in hours and tenths of hours.

Document History

August 27, 2020
Meters, Time Totalizing, Non-Hermetically Sealed, Electrical: Type 1, 10-40V or 40-130V or 10-130V: Grades A and B, 2 Hole and 3 Hole Flange
A description is not available for this item.
November 3, 2015
Meters, Time Totalizing, Non-Hermetically Sealed, Electrical: Type 1, 10-40V or 40-130V or 10-130V: Grades A and B, 2 Hole and 3 Hole Flange
A description is not available for this item.
March 18, 2008
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
A description is not available for this item.
MIL-DTL-3971/1
January 24, 2001
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirement for procuring meters described herein shall consist of this document and...
September 14, 1992
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
This specification is approved for use by all Department and Agencies of the Department of Defense. The complete requirement for procuring meters described herein shall consist of this document and...
January 22, 1992
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
A description is not available for this item.
January 7, 1991
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
A description is not available for this item.
January 31, 1985
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
A description is not available for this item.
August 22, 1980
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
A description is not available for this item.
September 18, 1967
METERS, TIME TOTALIZING, NON-HERMETICALLY SEALED, ELECTRICAL: TYPE 1, 10-40V OR 40-130V OR 10-130V: GRADES A AND B, 2 HOLE AND 3 HOLE FLANGE
A description is not available for this item.

References

Advertisement