ASTM International - ASTM E574-00

Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 3
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. They may not be exact equivalents, but either may be used as given.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
1.1 This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. 1.2 The...
May 1, 2019
Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
1.1 This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. 1.2 The...
May 1, 2013
Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
1.1 This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. 1.2 The...
May 1, 2006
Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. This...
ASTM E574-00
May 10, 2000
Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
1.1 This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. 1.2 The...
Advertisement