DS/EN 301174-2 V1.1.3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Signalling specification for frame relay service; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol for the Frame Relaying bearer service as specified in EN 301 174-1 [3] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETS 300 406 [4]. The supplier of a protocol implementation which is claimed to conform to EN 301 174-1 [3] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify the supplier and the implementation. Further ENs (or further parts of the present document) provide the method of testing and detailed application specific requirements to determine conformance to the present document. The provision of this service requires the support of the protocol for the basic point-to-point call/bearer connections as defined in the EN 300 443-1 [1]..

Document History

DS/EN 301174-2 V1.1.3
December 8, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Signalling specification for frame relay service; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No....
Advertisement