ETSI - PRETS 300 296

Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using Integral Antennas Intended Primarily for Analogue Speech

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 70
scope:

This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It applies to equipment with integral antennas, used in angle modulation systems in the land mobile service, operating on radio frequencies between 30 MHz and 1 000 MHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz, and is intended primarily for analogue speech.

In this ETS different requirements are given for the different radio frequency bands, channel separations, environmental conditions and types of equipment, where appropriate.

The types of equipment covered by this ETS are handportable stations with integral antennas.

Equipment which also includes an external or internal RF connector shall be type tested to the requirements of ETS 300 086 [2] using this connector.

Document History

March 1, 1997
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Using Integral Antennas Intended Primarily for Analogue Speech
A description is not available for this item.
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Using Integral Antennas Intended Primarily for Analogue Speech
Foreword This draft amendment to ETS 300 296 (1994) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1994
Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using Integral Antennas Intended Primarily for Analogue Speech
This ETS covers the minimurni characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...
January 1, 1994
Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using Integral Antennas Intended Primarily for Analogue Speech
This ETS is intended to specify the minimum performance and the methods of measurement of radio equipment for use in the land mobile service as specified in the Scope. Clause 5 provides the...
PRETS 300 296
January 1, 1993
Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Radio Equipment Using Integral Antennas Intended Primarily for Analogue Speech
This ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...

References

Advertisement