CEN - EN 3011
Aerospace Series - Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 3011
May 1, 1998
Aerospace Series - Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.