BSI - BS EN 61518

Mating Dimensions between Differential Pressure (Type) Measuring Instruments and Flanged-On Shut-Off Devices Up to 413 Bar (41,3 MPa)

inactive
Buy Now
Organization: BSI
Publication Date: 15 June 2001
Status: inactive
Page Count: 18
ICS Code (Measurement of force, weight and pressure): 17.100

Document History

June 15, 2001
Mating dimensions between differential pressure (type) measuring instruments and flanged-on shut-off devices up to 413 bar (41,3 MPa)
A description is not available for this item.
BS EN 61518
June 15, 2001
Mating Dimensions between Differential Pressure (Type) Measuring Instruments and Flanged-On Shut-Off Devices Up to 413 Bar (41,3 MPa)
A description is not available for this item.

References

Advertisement