DS/EN 50057
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group II apparatus indicating up to 100 % lower explosive limit
inactive
| Organization: | DS |
| Publication Date: | 23 August 1994 |
| Status: | inactive |
| ICS Code (Explosion protection): | 13.230 |
scope:
This European Standard specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of combustible gas or vapour concentrations with air.
Document History
June 28, 2000
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group II apparatus indicating up to 100 % lower explosive limit
This Standard specifies performance requirements for Group II (as defined in EN 50054) portable, transportable and fixed apparatus for the detection and measurement of combustible gas or vapour...
DS/EN 50057
August 23, 1994
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group II apparatus indicating up to 100 % lower explosive limit
This European Standard specifies performance requirements for Group II (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of...