DLA - DESC-DWG-89064 REV E
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
inactive
| Organization: | DLA |
| Publication Date: | 24 October 2003 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing describes the requirements for a family of metal card-retainers intended to hold circuit card assemblies or printed wiring assemblies in their installed positions.
intended Use:
Card holders conforming to this drawing are intended for use when performance specifications do not exist and qualified military devices that will perform the required function are not... View More
Document History
April 9, 2018
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5 PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
Card holders conforming to this drawing are intended for use when performance specifications do not exist and qualified military devices that will perform the required function are not available for...
June 6, 2014
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
Card holders conforming to this drawing are intended for use when performance specifications do not exist and qualified military devices that will perform the required function are not available for...
DESC-DWG-89064 REV E
October 24, 2003
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
Card holders conforming to this drawing are intended for use when performance specifications do not exist and qualified military devices that will perform the required function are not available for...
September 20, 2002
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
A description is not available for this item.
September 7, 2001
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
A description is not available for this item.
May 22, 2000
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 8, 1989
HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .225 INCH BY .225 INCH AND .225 INCH BY .260 INCH BODY SIZE
This drawing describes the requirements for a family of metal electrical card holders intended for use with printed circuit boards.
The complete part number shall be as shown in the following...