DS/INF 154
Guidance in use of DS/EN 206-1 and DS 2426 - Concrete - Materials
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 May 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
The purpose with the guidance is to give a general view of the new standards for concrete DS/EN 206-1 and DS 2426, partly to make it easier for the user to understand and use DS/EN 206-1 and DS 2426 in practice.
Document History
DS/INF 154
May 10, 2004
Guidance in use of DS/EN 206-1 and DS 2426 - Concrete - Materials
The purpose with the guidance is to give a general view of the new standards for concrete DS/EN 206-1 and DS 2426, partly to make it easier for the user to understand and use DS/EN 206-1 and DS 2426...