BSI - BS EN ISO 13935-2

Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 2: Determination of Maximum Force to Seam Rupture Using the Grab Method

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 1999
Status: inactive
Page Count: 14
ICS Code (Textile fabrics): 59.080.30

Document History

May 31, 2014
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 2: Determination of Maximum Force to Seam Rupture Using the Grab Method
A description is not available for this item.
BS EN ISO 13935-2
May 15, 1999
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 2: Determination of Maximum Force to Seam Rupture Using the Grab Method
A description is not available for this item.

References

Advertisement