NPFC - A-A-59590/12
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .240 X .180 INCH BODY SIZE, WITH SCREW RETENTION
| Organization: | NPFC |
| Publication Date: | 5 April 2002 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This CID specification sheet covers 3 piece card holders that
use screw actuated wedges to hold circuit card assemblies into their installed
positions in heat sinking devices (cold plates, heat exchanger) or other
applications. Card holders covered by this CID are intended to provide 60g/6ms
resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4
degrees C/W/inch thermal resistance between the circuit card assemblies and
the heat sink surfaces. The screw retention feature is intended to prevent
unintentional disassembly of the card holder. Items covered by this CID
specification sheet are intended for commercial/industria
Document History