DLA - SMD-5962-99590

MICROCIRCUIT, DIGITAL-LINEAR, 192/200 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 March 2000
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). In addition for TAB devices, the requirements of Appendix F "General provision for TAB microcircuits" shall be met. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 7, 2023
MICROCIRCUIT, DIGITAL-LINEAR, 192/200 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
February 6, 2001
MICROCIRCUIT, DIGITAL-LINEAR, 192/200 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-99590
March 23, 2000
MICROCIRCUIT, DIGITAL-LINEAR, 192/200 OUTPUT, THIN FILM TRANSISTOR (TFT) GATE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). In addition for TAB devices, the requirements...
Advertisement