ISO 3611
Micrometer Callipers for External Measurement First Edition
| Organization: | ISO |
| Publication Date: | 1 January 1978 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
SCOPE AND FIELD OFAPPLICATION
This International Standard specifies the most important dimensional, functional and quality characteristics of micrometer callipers for external measurement. Information concerning values for the error of measurement at any point in the measuring range and recommendations for using the instruments and testing their accuracy are given in annexes.
This International Standard applies to micrometers equipped with a screw having a lead of 0,5 or 1 mm, having a maximum range of 25 mm covering capacities up to 500 mm, and having non-removable anvils with flat measuring faces.
NOTE - This International Standard does not apply to digital reading micrometers but may be used for indicating desirable requirements for such micrometers where appropriate.
Document History