DS/EN ISO 10637
Dental equipment - High- and medium-volume suction systems
inactive
| Organization: | DS |
| Publication Date: | 10 January 2001 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This standard applies to high- and medium-volume suction systems which are items of dental equipment. They are usually an integral part of a dental unit. This standard specifies performance and safety requirements as well as test procedures for high- and medium-volume suction systems. It also contains specifications on manufacturer's instructions, marking and packaging.
Document History
June 18, 2018
Dentistry – Central suction source equipment (ISO 10637:2018)
This document specifies requirements and test methods for stationary, electrically powered central suction source equipment, including centrally located amalgam separators and air water separators....
DS/EN ISO 10637
January 10, 2001
Dental equipment - High- and medium-volume suction systems
This standard applies to high- and medium-volume suction systems which are items of dental equipment. They are usually an integral part of a dental unit. This standard specifies performance and...
Dentistry – Central suction source equipment (ISO/FDIS 10637:2017)
This document specifies requirements and test methods for stationary, electrically powered central suction source equipment. It also specifies requirements for information to be supplied by the...