DS/EN 62092

Ultrasonics - Hydrophones - Characteristics and calibration in the frequency range from 15 MHz til 40 MHz

inactive, Most Current
Organization: DS
Publication Date: 26 February 2002
Status: inactive
Page Count: 58
ICS Code (Electroacoustics): 17.140.50
scope:

This International standard is applicable to: - hydrophones employing piezoelectric sensor elements designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic equipment; - hydrophones used for measurements made in water and in the frequency range between 15 MHz and 40 MHz.

Document History

DS/EN 62092
February 26, 2002
Ultrasonics - Hydrophones - Characteristics and calibration in the frequency range from 15 MHz til 40 MHz
This International standard is applicable to: - hydrophones employing piezoelectric sensor elements designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic...
Advertisement