ETSI - EN 301 067-3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User

inactive
Organization: ETSI
Publication Date: 1 August 1999
Status: inactive
Page Count: 13
scope:

This third part of EN 301 067 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [5] ) of implementations conforming to the standards for the signalling user-network layer 3 specification for connection negotiation during call/connection establishment phase of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 067-1 [1].

A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

September 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
A description is not available for this item.
November 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
The third part of EN 301 067 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation...
EN 301 067-3
August 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
This third part of EN 301 067 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation...
December 1, 1998
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
This third part of EN 301 067 specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation...

References

Advertisement